Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7825BN AD7825BN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909788-AD7825BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909788-AD7825BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7825BN
909788-AD7825BN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7825BN 909788-AD7825BN
Manufacturer: Analog Devices Inc. Win Source Part Number: 909788-AD7825BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909788-AD7825BN
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter Input 1 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7825BN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7825BN
Data Acquisition - Analog to Digital Converters (ADC) AD7825BN
IC ADC 8BIT 4CH 2MSPS 24-DIP

IC ADC 8BIT 4CH 2MSPS 24-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909788-AD7825BN AD7825BN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7825BN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 24-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details