Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRMZ AD7823YRMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859666-AD7823YRMZ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859666-AD7823YRMZ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRMZ
859666-AD7823YRMZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRMZ 859666-AD7823YRMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859666-AD7823YRMZ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859666-AD7823YRMZ
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRMZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7823YRMZ
Data Acquisition - Analog to Digital Converters (ADC) AD7823YRMZ
IC ADC 8BIT SAR 8MSOP

IC ADC 8BIT SAR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859666-AD7823YRMZ AD7823YRMZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7823YRMZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details