Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BRU AD7822BRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909784-AD7822BRU Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909784-AD7822BRU Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BRU
909784-AD7822BRU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BRU 909784-AD7822BRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 909784-AD7822BRU Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 75 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909784-AD7822BRU
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 75
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7822BRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7822BRU
Data Acquisition - Analog to Digital Converters (ADC) AD7822BRU
IC ADC 8BIT PIPELINED 20TSSOP

IC ADC 8BIT PIPELINED 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909784-AD7822BRU AD7822BRU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BRU Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers