Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BN AD7822BN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859663-AD7822BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859663-AD7822BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BN
859663-AD7822BN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BN 859663-AD7822BN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859663-AD7822BN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 18 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859663-AD7822BN
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter Input 1 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 18
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7822BN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7822BN
Data Acquisition - Analog to Digital Converters (ADC) AD7822BN
IC ADC 8BIT 1CH 2MSPS 20-DIP

IC ADC 8BIT 1CH 2MSPS 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859663-AD7822BN AD7822BN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7822BN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0834BCN - 077411-ADC0834BCN - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 14-DIP
Packing Method Tube; Tube/Rail
View Details
2 suppliers