Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL7 AD7812YRZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909779-AD7812YRZ-REE L7 Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909779-AD7812YRZ-REE L7 Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL7
909779-AD7812YRZ-REEL7
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL7 909779-AD7812YRZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909779-AD7812YRZ-REE L7 Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909779-AD7812YRZ-REEL7
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 909779-AD7812YRZ-REEL7
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL7
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details