Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL AD7812YRZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859657-AD7812YRZ-REE L Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859657-AD7812YRZ-REE L Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL - 859657-AD7812YRZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL
859657-AD7812YRZ-REEL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL 859657-AD7812YRZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859657-AD7812YRZ-REE L Operating Temperature Range: -40°C ~ 105°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859657-AD7812YRZ-REEL
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859657-AD7812YRZ-REEL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7812YRZ-REEL
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers