Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7805CRZ AD7805CRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909775-AD7805CRZ Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909775-AD7805CRZ Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7805CRZ
909775-AD7805CRZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7805CRZ 909775-AD7805CRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909775-AD7805CRZ Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909775-AD7805CRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 4 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7805CRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7805CRZ
Data Acquisition - Digital to Analog Converters (DAC) AD7805CRZ
IC DAC 10BIT V-OUT 28SOIC

IC DAC 10BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909775-AD7805CRZ AD7805CRZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7805CRZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMK - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details