Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7783BRUZ-REEL7 AD7783BRUZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859653-AD7783BRUZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859653-AD7783BRUZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7783BRUZ-REEL7
859653-AD7783BRUZ-REEL7
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7783BRUZ-REEL7 859653-AD7783BRUZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859653-AD7783BRUZ-RE EL7 Operating Temperature Range: -40°C ~ 85°C Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859653-AD7783BRUZ-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859653-AD7783BRUZ-REEL7
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7783BRUZ-REEL7
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers