Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ AD7779ACPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909772-AD7779ACPZ Operating Temperature Range: -40°C ~ 125°C Features: 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9) Package: Bulk Package: 64-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP (9x9) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909772-AD7779ACPZ Operating Temperature Range: -40°C ~ 125°C Features: 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9) Package: Bulk Package: 64-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP (9x9) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ - 909772-AD7779ACPZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ
909772-AD7779ACPZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ 909772-AD7779ACPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909772-AD7779ACPZ Operating Temperature Range: -40°C ~ 125°C Features: 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9) Package: Bulk Package: 64-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP (9x9) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909772-AD7779ACPZ
Operating Temperature Range: -40°C ~ 125°C
Features: 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Package: Bulk
Package: 64-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP (9x9)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7779ACPZ
Data Acquisition - Analog to Digital Converters (ADC) AD7779ACPZ
IC ADC 24BIT SIGMA-DELTA 64LFCSP

IC ADC 24BIT SIGMA-DELTA 64LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909772-AD7779ACPZ AD7779ACPZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7779ACPZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type 64-LFCSP (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574AJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
7 suppliers
Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers