Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7778AS AD7778AS

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909771-AD7778AS Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 44-PQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909771-AD7778AS Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 44-PQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7778AS
909771-AD7778AS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7778AS 909771-AD7778AS
Manufacturer: Analog Devices Inc. Win Source Part Number: 909771-AD7778AS Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 44-PQFP (10x10) Package: Bag Package: 44-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909771-AD7778AS
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 44-PQFP (10x10)
Package: Bag
Package: 44-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7778AS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7778AS
Data Acquisition - Analog to Digital Converters (ADC) AD7778AS
IC ADC 10BIT 8CH HS 44-MQFP

IC ADC 10BIT 8CH HS 44-MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909771-AD7778AS AD7778AS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7778AS Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 44-PQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers