Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7708BR AD7708BR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909752-AD7708BR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909752-AD7708BR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7708BR
909752-AD7708BR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7708BR 909752-AD7708BR
Manufacturer: Analog Devices Inc. Win Source Part Number: 909752-AD7708BR Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909752-AD7708BR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 27
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7708BR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7708BR
Data Acquisition - Analog to Digital Converters (ADC) AD7708BR
IC ADC 16BIT SIGMA-DELTA 28SOIC

IC ADC 16BIT SIGMA-DELTA 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909752-AD7708BR AD7708BR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7708BR Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers