Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7679AST

Description
IC ADC 18BIT 570KSPS 48-LQFP
Description
IC ADC 18BIT 570KSPS 48-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7679AST is an 18-bit, charge redistribution SAR analog-to-digital converter (ADC) capable of a throughput of 570 kSPS. It operates on a single 5 V power supply and features a fully differential input range of ±VREF, with VREF supporting values up to 5 V. The device boasts a maximum integral nonlinearity (INL) of ±2.5 LSB and guarantees no missing codes across its 18-bit resolution. This ADC supports both serial and parallel interfaces, making it compatible with various digital systems, including SPI, QSPI, and DSP interfaces. It is designed for high-performance applications, offering a dynamic range of 103 dB and a signal-to-noise ratio (S/N+D) of 100 dB at 2 kHz. The AD7679AST is available in a 48-lead LQFP or LFCSP package and is specified for operation in a temperature range of -40°C to +85°C. Applications for the AD7679AST include medical instrumentation, high dynamic data acquisition, and sensor interfacing, making it suitable for projects requiring high accuracy and fast data conversion.

Datasheet Summary
Powered by GS/AI

The AD7679AST is an 18-bit, charge redistribution SAR analog-to-digital converter (ADC) capable of a throughput of 570 kSPS. It operates on a single 5 V power supply and features a fully differential input range of ±VREF, with VREF supporting values up to 5 V. The device boasts a maximum integral nonlinearity (INL) of ±2.5 LSB and guarantees no missing codes across its 18-bit resolution. This ADC supports both serial and parallel interfaces, making it compatible with various digital systems, including SPI, QSPI, and DSP interfaces. It is designed for high-performance applications, offering a dynamic range of 103 dB and a signal-to-noise ratio (S/N+D) of 100 dB at 2 kHz. The AD7679AST is available in a 48-lead LQFP or LFCSP package and is specified for operation in a temperature range of -40°C to +85°C. Applications for the AD7679AST include medical instrumentation, high dynamic data acquisition, and sensor interfacing, making it suitable for projects requiring high accuracy and fast data conversion.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7679AST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7679AST
Data Acquisition - Analog to Digital Converters (ADC) AD7679AST
IC ADC 18BIT 570KSPS 48-LQFP

IC ADC 18BIT 570KSPS 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7679AST
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD676KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details