Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7664AST AD7664AST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909740-AD7664AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909740-AD7664AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7664AST
909740-AD7664AST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7664AST 909740-AD7664AST
Manufacturer: Analog Devices Inc. Win Source Part Number: 909740-AD7664AST Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7) Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 12 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909740-AD7664AST
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7)
Package: Bag
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 12
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7664AST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7664AST
Data Acquisition - Analog to Digital Converters (ADC) AD7664AST
IC ADC 16BIT UNIPOLAR 48-LQFP

IC ADC 16BIT UNIPOLAR 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909740-AD7664AST AD7664AST
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7664AST Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
7 suppliers