Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) AD7652ASTZ

Description
IC ADC 16BIT SAR 48LQFP
Description
IC ADC 16BIT SAR 48LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7652ASTZ is a 16-bit, charge redistribution SAR analog-to-digital converter (ADC) with a throughput of 500 kSPS. It operates from a single 5 V power supply and features an analog input voltage range of 0 V to 2.5 V. The device includes an internal reference with a typical temperature drift of 7 ppm/°C and offers both serial and parallel interface options compatible with 3 V and 5 V logic levels. This ADC is designed for applications in data acquisition, instrumentation, digital signal processing, and medical instruments. It is available in 48-lead LQFP and LFCSP packages and is specified for operation over a temperature range of -40°C to +85°C. The AD7652ASTZ is noted for its low power dissipation, typically 65 mW, and its pin-to-pin compatibility with other PulSAR ADCs, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The AD7652ASTZ is a 16-bit, charge redistribution SAR analog-to-digital converter (ADC) with a throughput of 500 kSPS. It operates from a single 5 V power supply and features an analog input voltage range of 0 V to 2.5 V. The device includes an internal reference with a typical temperature drift of 7 ppm/°C and offers both serial and parallel interface options compatible with 3 V and 5 V logic levels. This ADC is designed for applications in data acquisition, instrumentation, digital signal processing, and medical instruments. It is available in 48-lead LQFP and LFCSP packages and is specified for operation over a temperature range of -40°C to +85°C. The AD7652ASTZ is noted for its low power dissipation, typically 65 mW, and its pin-to-pin compatibility with other PulSAR ADCs, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - AD7652ASTZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7652ASTZ
Data Acquisition - Analog to Digital Converters (ADC) AD7652ASTZ
IC ADC 16BIT SAR 48LQFP

IC ADC 16BIT SAR 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7652ASTZ
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; SPI; SPI, Parallel, DSP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD573KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers