Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7643BCPZ AD7643BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859638-AD7643BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859638-AD7643BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7643BCPZ
859638-AD7643BCPZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7643BCPZ 859638-AD7643BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859638-AD7643BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859638-AD7643BCPZ
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7643BCPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7643BCPZ
Data Acquisition - Analog to Digital Converters (ADC) AD7643BCPZ
IC ADC 18BIT SAR 48LFCSP

IC ADC 18BIT SAR 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859638-AD7643BCPZ AD7643BCPZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7643BCPZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-LFCSP-VQ (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers