Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7622BCPZ AD7622BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909732-AD7622BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909732-AD7622BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7622BCPZ
909732-AD7622BCPZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7622BCPZ 909732-AD7622BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909732-AD7622BCPZ Series: PulSAR® Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909732-AD7622BCPZ
Series: PulSAR®
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7622BCPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7622BCPZ
Data Acquisition - Analog to Digital Converters (ADC) AD7622BCPZ
IC ADC 16BIT SAR 48LFCSP

IC ADC 16BIT SAR 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909732-AD7622BCPZ AD7622BCPZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7622BCPZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-LFCSP-VQ (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers