Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - AD7590DIKNZ AD7590DIKNZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859636-AD7590DIKNZ Operating Temperature Range: 0°C ~ 70°C Features: Analog Switch IC 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859636-AD7590DIKNZ Operating Temperature Range: 0°C ~ 70°C Features: Analog Switch IC 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AD7590DIKNZ - 859636-AD7590DIKNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AD7590DIKNZ
859636-AD7590DIKNZ
Interface - Interface - Analog Switches - Special Purpose - AD7590DIKNZ 859636-AD7590DIKNZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859636-AD7590DIKNZ Operating Temperature Range: 0°C ~ 70°C Features: Analog Switch IC 1 Channel 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859636-AD7590DIKNZ
Operating Temperature Range: 0°C ~ 70°C
Features: Analog Switch IC 1 Channel 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859636-AD7590DIKNZ
Product Name Interface - Interface - Analog Switches - Special Purpose - AD7590DIKNZ
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface Transceiver IC - 704-74AHC126PW - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Bounce Eliminator ICs - 1899290 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details