Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7576JP AD7576JP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909727-AD7576JP Series: AD7576 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909727-AD7576JP Series: AD7576 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7576JP
909727-AD7576JP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7576JP 909727-AD7576JP
Manufacturer: Analog Devices Inc. Win Source Part Number: 909727-AD7576JP Series: AD7576 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909727-AD7576JP
Series: AD7576
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7576JP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7576JP
Data Acquisition - Analog to Digital Converters (ADC) AD7576JP
8-BIT SAR ADC, PARALLEL ACCESS

8-BIT SAR ADC, PARALLEL ACCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909727-AD7576JP AD7576JP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7576JP Data Acquisition - Analog to Digital Converters (ADC)
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers