Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575AQ AD7575AQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859635-AD7575AQ Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-CDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7575 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859635-AD7575AQ Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-CDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7575 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575AQ
859635-AD7575AQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575AQ 859635-AD7575AQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859635-AD7575AQ Operating Temperature Range: -25°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-CDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Family Name: AD7575 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859635-AD7575AQ
Operating Temperature Range: -25°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 18-CDIP
Package: Bulk
Package: 18-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: AD7575
Categories: Integrated Circuits (ICs)
Case / Package: 18-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7575AQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7575AQ
Data Acquisition - Analog to Digital Converters (ADC) AD7575AQ
IC ADC 8BIT SAR 18CDIP

IC ADC 8BIT SAR 18CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859635-AD7575AQ AD7575AQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7575AQ Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 18-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details