Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) AD7537UQ

Description
IC DAC 12BIT DUAL MULT 24-CDIP
Description
IC DAC 12BIT DUAL MULT 24-CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD7537UQ is a dual 12-bit Digital to Analog Converter (DAC) designed for applications requiring precise analog output. It features two DACs integrated into a single monolithic chip, ensuring excellent thermal tracking and matching with a typical accuracy of 0.5%. The device operates within a power supply range of +12 V to +15 V and is compatible with TTL and CMOS logic levels. The AD7537UQ supports a 2-byte loading structure and offers fast interface timing, making it suitable for high-speed applications. It includes features such as asynchronous clear for calibration routines and double buffering for simultaneous updates of both DACs. The DACs are guaranteed to be monotonic over the full temperature range, with low gain error specifications. This DAC is ideal for use in automatic test equipment, programmable filters, audio applications, and process control systems. Its compact packaging options include 24-pin DIP and surface mount configurations, making it a space-efficient choice for various designs.

Datasheet Summary
Powered by GS/AI

The AD7537UQ is a dual 12-bit Digital to Analog Converter (DAC) designed for applications requiring precise analog output. It features two DACs integrated into a single monolithic chip, ensuring excellent thermal tracking and matching with a typical accuracy of 0.5%. The device operates within a power supply range of +12 V to +15 V and is compatible with TTL and CMOS logic levels. The AD7537UQ supports a 2-byte loading structure and offers fast interface timing, making it suitable for high-speed applications. It includes features such as asynchronous clear for calibration routines and double buffering for simultaneous updates of both DACs. The DACs are guaranteed to be monotonic over the full temperature range, with low gain error specifications. This DAC is ideal for use in automatic test equipment, programmable filters, audio applications, and process control systems. Its compact packaging options include 24-pin DIP and surface mount configurations, making it a space-efficient choice for various designs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - AD7537UQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7537UQ
Data Acquisition - Digital to Analog Converters (DAC) AD7537UQ
IC DAC 12BIT DUAL MULT 24-CDIP

IC DAC 12BIT DUAL MULT 24-CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7537UQ
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580172 - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP - 1032877-DAC2813AP - Win Source Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Bulk; Bulk
Pins 28
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details