Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7533KP-REEL AD7533KP-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909714-AD7533KP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909714-AD7533KP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7533KP-REEL
909714-AD7533KP-REEL
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7533KP-REEL 909714-AD7533KP-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 909714-AD7533KP-REEL Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909714-AD7533KP-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 20-PLCC (8.97x8.97)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (8.97x8.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7533KP-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7533KP-REEL
Data Acquisition - Digital to Analog Converters (DAC) AD7533KP-REEL
2 CHANNEL DAC, PARALLEL

2 CHANNEL DAC, PARALLEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909714-AD7533KP-REEL AD7533KP-REEL
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7533KP-REEL Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 20-PLCC (8.97x8.97)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7591020 - RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features Single-Supply
Pins 20
View Details
Digital-to-Synchro Converter (SDC) - DSC-544, DSC-545 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
Output Type Voltage; Synchro
View Details