Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7524TQ AD7524TQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909711-AD7524TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909711-AD7524TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7524TQ
909711-AD7524TQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7524TQ 909711-AD7524TQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909711-AD7524TQ Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909711-AD7524TQ
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 1 16-CERDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7524TQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7524TQ
Data Acquisition - Digital to Analog Converters (DAC) AD7524TQ
IC DAC 8BIT A-OUT 16CDIP

IC DAC 8BIT A-OUT 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909711-AD7524TQ AD7524TQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7524TQ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922583 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5306ARUZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
 - M62354FP#TF0J - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Packing Method Tube; Tube
View Details
2 suppliers