Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7511DIKP AD7511DIKP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909706-AD7511DIKP Series: AD7511DI Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909706-AD7511DIKP Series: AD7511DI Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7511DIKP - 909706-AD7511DIKP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7511DIKP
909706-AD7511DIKP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7511DIKP 909706-AD7511DIKP
Manufacturer: Analog Devices Inc. Win Source Part Number: 909706-AD7511DIKP Series: AD7511DI Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909706-AD7511DIKP
Series: AD7511DI
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (8.97x8.97)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 909706-AD7511DIKP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7511DIKP
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details