Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7501KNZ AD7501KNZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859613-AD7501KNZ Series: AD7501 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859613-AD7501KNZ Series: AD7501 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7501KNZ - 859613-AD7501KNZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7501KNZ
859613-AD7501KNZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7501KNZ 859613-AD7501KNZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859613-AD7501KNZ Series: AD7501 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859613-AD7501KNZ
Series: AD7501
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859613-AD7501KNZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AD7501KNZ
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details