Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7495BRZ-REEL7 AD7495BRZ-REEL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859611-AD7495BRZ-REE L7 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859611-AD7495BRZ-REE L7 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7495BRZ-REEL7
859611-AD7495BRZ-REEL7
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7495BRZ-REEL7 859611-AD7495BRZ-REEL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859611-AD7495BRZ-REE L7 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859611-AD7495BRZ-REEL7
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859611-AD7495BRZ-REEL7
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7495BRZ-REEL7
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers