Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7467BRT-R2 AD7467BRT-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859604-AD7467BRT-R2 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7467BRT-R2, 2156-AD7467BRT-R2-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859604-AD7467BRT-R2 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7467BRT-R2, 2156-AD7467BRT-R2-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7467BRT-R2
859604-AD7467BRT-R2
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7467BRT-R2 859604-AD7467BRT-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859604-AD7467BRT-R2 Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-AD7467BRT-R2, 2156-AD7467BRT-R2-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859604-AD7467BRT-R2
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter Input 1 SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-AD7467BRT-R2, 2156-AD7467BRT-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 859604-AD7467BRT-R2
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7467BRT-R2
Package Type SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details