Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7450ARM AD7450ARM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909686-AD7450ARM Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909686-AD7450ARM Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7450ARM
909686-AD7450ARM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7450ARM 909686-AD7450ARM
Manufacturer: Analog Devices Inc. Win Source Part Number: 909686-AD7450ARM Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909686-AD7450ARM
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 1 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7450ARM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7450ARM
Data Acquisition - Analog to Digital Converters (ADC) AD7450ARM
IC ADC 12BIT DIFF-IN 1MSPS 8MSOP

IC ADC 12BIT DIFF-IN 1MSPS 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909686-AD7450ARM AD7450ARM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7450ARM Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8902D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers