Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7440BRM AD7440BRM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909681-AD7440BRM Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909681-AD7440BRM Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7440BRM
909681-AD7440BRM
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7440BRM 909681-AD7440BRM
Manufacturer: Analog Devices Inc. Win Source Part Number: 909681-AD7440BRM Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter Input 1 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909681-AD7440BRM
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter Input 1 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD7440BRM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7440BRM
Data Acquisition - Analog to Digital Converters (ADC) AD7440BRM
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP

IC ADC 10BIT DIFF-IN 1MSPS 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909681-AD7440BRM AD7440BRM
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7440BRM Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904586 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers