Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7390AN AD7390AN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859597-AD7390AN Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859597-AD7390AN Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7390AN
859597-AD7390AN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7390AN 859597-AD7390AN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859597-AD7390AN Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859597-AD7390AN
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7390AN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7390AN
Data Acquisition - Digital to Analog Converters (DAC) AD7390AN
IC DAC 12BIT V-OUT 8DIP

IC DAC 12BIT V-OUT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859597-AD7390AN AD7390AN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7390AN Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3283 Dual 16 bit 800MSPS Communications DAC - DAC3283IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1904619 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details