Manufacturer: Analog Devices Inc.
Win Source Part Number: 909637-AD7224KRZ-18R
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 18-SOIC
Package: Bulk
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 909637-AD7224KRZ-18REEL |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7224KRZ-18REEL |
| Package Type | SOIC; 18-SOIC |