Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7118KP AD7118KP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859578-AD7118KP Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859578-AD7118KP Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7118KP
859578-AD7118KP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7118KP 859578-AD7118KP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859578-AD7118KP Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 1 Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859578-AD7118KP
Operating Temperature Range: 0°C ~ 70°C
Features: 6 Bit Digital to Analog Converter 1
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD7118KP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7118KP
Data Acquisition - Digital to Analog Converters (DAC) AD7118KP
DAC, PARALLEL, 8 BITS INPUT

DAC, PARALLEL, 8 BITS INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859578-AD7118KP AD7118KP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7118KP Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC5670-SP 14-Bit, 2.4 GSPS Digital-to-Analog Converter - 5962-0724701VXA - Texas Instruments
Specs
Interface Type Parallel
Package Type CBGA
Screening Level Space
View Details
Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
5V Digital-to-Analog Converter IC - 768-CS4382A-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LQFP
Resolution 24 bits
View Details
3 suppliers