Manufacturer: Analog Devices Inc.
Win Source Part Number: 909620-AD7091R-8BRUZ
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 909620-AD7091R-8BRUZ-RL7 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7091R-8BRUZ-RL7 |
| Package Type | SOP; SSOP; TSSOP; 24-TSSOP |