Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AD6816KST AD6816KST

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859570-AD6816KST Series: * Operating Temperature Range: 0°C ~ 70°C Features: 1/2 Transceiver Half 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859570-AD6816KST Series: * Operating Temperature Range: 0°C ~ 70°C Features: 1/2 Transceiver Half 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AD6816KST - 859570-AD6816KST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AD6816KST
859570-AD6816KST
Interface - Interface - Drivers, Receivers, Transceivers - AD6816KST 859570-AD6816KST
Manufacturer: Analog Devices Inc. Win Source Part Number: 859570-AD6816KST Series: * Operating Temperature Range: 0°C ~ 70°C Features: 1/2 Transceiver Half 44-LQFP (10x10) Package: Bulk Package: 44-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859570-AD6816KST
Series: *
Operating Temperature Range: 0°C ~ 70°C
Features: 1/2 Transceiver Half 44-LQFP (10x10)
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859570-AD6816KST
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AD6816KST
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details