Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5693RARMZ AD5693RARMZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909515-AD5693RARMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909515-AD5693RARMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5693RARMZ
909515-AD5693RARMZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5693RARMZ 909515-AD5693RARMZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909515-AD5693RARMZ Series: nanoDAC+® Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 1 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909515-AD5693RARMZ
Series: nanoDAC+®
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 1 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5693RARMZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5693RARMZ
Data Acquisition - Digital to Analog Converters (DAC) AD5693RARMZ
IC DAC 16BIT V-OUT 10MSOP

IC DAC 16BIT V-OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909515-AD5693RARMZ AD5693RARMZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5693RARMZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
Digital to Analogue Converters - 1897408 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Features Single-Supply
View Details