Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5680BCPZ-2500RL7 AD5680BCPZ-2500RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859532-AD5680BCPZ-25 00RL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 18 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3) Package: Bulk Package: 8-WDFN, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859532-AD5680BCPZ-25 00RL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 18 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3) Package: Bulk Package: 8-WDFN, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5680BCPZ-2500RL7
859532-AD5680BCPZ-2500RL7
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5680BCPZ-2500RL7 859532-AD5680BCPZ-2500RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 859532-AD5680BCPZ-25 00RL7 Series: nanoDAC® Operating Temperature Range: -40°C ~ 105°C Features: 18 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3) Package: Bulk Package: 8-WDFN, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-LFCSP-WD (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859532-AD5680BCPZ-2500RL7
Series: nanoDAC®
Operating Temperature Range: -40°C ~ 105°C
Features: 18 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3)
Package: Bulk
Package: 8-WDFN, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-LFCSP-WD (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 859532-AD5680BCPZ-2500RL7
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5680BCPZ-2500RL7
Package Type 8-LFCSP-WD (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
Digital to Analog Converters (DAC) - ISL5729INZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type LFQP; 48-LQFP
Packing Method Tray
View Details
4 suppliers