Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5501BRUZ AD5501BRUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909454-AD5501BRUZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909454-AD5501BRUZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5501BRUZ
909454-AD5501BRUZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5501BRUZ 909454-AD5501BRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909454-AD5501BRUZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 1 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909454-AD5501BRUZ
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 1 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5501BRUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5501BRUZ
Data Acquisition - Digital to Analog Converters (DAC) AD5501BRUZ
IC DAC 12BIT V-OUT 16TSSOP

IC DAC 12BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909454-AD5501BRUZ AD5501BRUZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5501BRUZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5238862P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 16
Resolution 8 bits
View Details
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
6 suppliers
Digital to Analog Converters (DAC) - ISL5761IB-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
4 suppliers