Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCP-3 AD5392BCP-3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909441-AD5392BCP-3 Series: AD5392 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909441-AD5392BCP-3 Series: AD5392 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCP-3
909441-AD5392BCP-3
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCP-3 909441-AD5392BCP-3
Manufacturer: Analog Devices Inc. Win Source Part Number: 909441-AD5392BCP-3 Series: AD5392 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9) Package: Bag Package: 64-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LFCSP-VQ (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909441-AD5392BCP-3
Series: AD5392
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 8 64-LFCSP-VQ (9x9)
Package: Bag
Package: 64-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFCSP-VQ (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCP-3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5392BCP-3
Data Acquisition - Digital to Analog Converters (DAC) AD5392BCP-3
IC DAC 14BIT I2C 8CH 3V 64-LFCSP

IC DAC 14BIT I2C 8CH 3V 64-LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909441-AD5392BCP-3 AD5392BCP-3
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5392BCP-3 Data Acquisition - Digital to Analog Converters (DAC)
Package Type 64-LFCSP-VQ (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHR - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details