Manufacturer: Analog Devices Inc.
Win Source Part Number: 859492-AD53502JSTP
Series: *
Features: 100-LQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 90
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 859492-AD53502JSTP | AD53502JSTP |
| Product Name | Specialized ICs - AD53502JSTP | Specialized ICs |