Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ AD5348BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859491-AD5348BCPZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 8 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859491-AD5348BCPZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 8 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ - 859491-AD5348BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ
859491-AD5348BCPZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ 859491-AD5348BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859491-AD5348BCPZ Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 8 40-LFCSP-WQ (6x6) Package: Bulk Package: 40-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-LFCSP-WQ (6x6) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859491-AD5348BCPZ
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 8 40-LFCSP-WQ (6x6)
Package: Bulk
Package: 40-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-LFCSP-WQ (6x6)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5348BCPZ
Data Acquisition - Digital to Analog Converters (DAC) AD5348BCPZ
IC DAC 12BIT V-OUT 40LFCSP

IC DAC 12BIT V-OUT 40LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859491-AD5348BCPZ AD5348BCPZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5348BCPZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type 40-LFCSP-WQ (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1913349P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 8 bits
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type FPBGA196
Resolution 12 bits
View Details