Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5346BRU AD5346BRU

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909427-AD5346BRU Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 8 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909427-AD5346BRU Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 8 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5346BRU
909427-AD5346BRU
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5346BRU 909427-AD5346BRU
Manufacturer: Analog Devices Inc. Win Source Part Number: 909427-AD5346BRU Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 8 38-TSSOP Package: Tube Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909427-AD5346BRU
Operating Temperature Range: -40°C ~ 105°C
Features: 8 Bit Digital to Analog Converter 8 38-TSSOP
Package: Tube
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5346BRU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5346BRU
Data Acquisition - Digital to Analog Converters (DAC) AD5346BRU
IC DAC 8BIT V-OUT 38TSSOP

IC DAC 8BIT V-OUT 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909427-AD5346BRU AD5346BRU
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5346BRU Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 38-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGET - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Digital to Analogue Converters - 1905478 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers