Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5339ARM AD5339ARM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909426-AD5339ARM Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909426-AD5339ARM Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5339ARM
909426-AD5339ARM
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5339ARM 909426-AD5339ARM
Manufacturer: Analog Devices Inc. Win Source Part Number: 909426-AD5339ARM Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909426-AD5339ARM
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 2 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5339ARM - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5339ARM
Data Acquisition - Digital to Analog Converters (DAC) AD5339ARM
IC DAC 12BIT DUAL 2-WIRE 8-MSOP

IC DAC 12BIT DUAL 2-WIRE 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909426-AD5339ARM AD5339ARM
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5339ARM Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5228893 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Features Single-Supply
View Details
DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter - DAC3174IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD395JD - 859433-AD395JD - Win Source Electronics
Specs
Package Type DIP; 28-CDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers