Rochester Electronics Interface - Drivers, Receivers, Transceivers AD237AN

Description
RS-323 LINE TRANSCEIVER
Datasheet
Description
RS-323 LINE TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - AD237AN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
AD237AN
Interface - Drivers, Receivers, Transceivers AD237AN
RS-323 LINE TRANSCEIVER

RS-323 LINE TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number AD237AN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details