Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AD232JN AD232JN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859419-AD232JN Series: * Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859419-AD232JN Series: * Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AD232JN - 859419-AD232JN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AD232JN
859419-AD232JN
Interface - Interface - Drivers, Receivers, Transceivers - AD232JN 859419-AD232JN
Manufacturer: Analog Devices Inc. Win Source Part Number: 859419-AD232JN Series: * Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859419-AD232JN
Series: *
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 859419-AD232JN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AD232JN
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5012BT-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers