Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - AD1890JPZ AD1890JPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909286-AD1890JPZ Series: SamplePort™ Features: Sample Rate Converter IC Mixing, Routers 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909286-AD1890JPZ Series: SamplePort™ Features: Sample Rate Converter IC Mixing, Routers 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AD1890JPZ - 909286-AD1890JPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AD1890JPZ
909286-AD1890JPZ
Interface - Interface - Encoders, Decoders, Converters - AD1890JPZ 909286-AD1890JPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 909286-AD1890JPZ Series: SamplePort™ Features: Sample Rate Converter IC Mixing, Routers 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909286-AD1890JPZ
Series: SamplePort™
Features: Sample Rate Converter IC Mixing, Routers 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 11
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 909286-AD1890JPZ
Product Name Interface - Interface - Encoders, Decoders, Converters - AD1890JPZ
Package Type PLCC; 28-PLCC (11.51x11.51)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4918A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers