Rochester Electronics Memory - Memory - Controllers - A82385-33 A82385-33

Description
Manufacturer: Intel Win Source Part Number: 859089-A82385-33 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 859089-A82385-33 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - A82385-33 - 859089-A82385-33 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - A82385-33
859089-A82385-33
Memory - Memory - Controllers - A82385-33 859089-A82385-33
Manufacturer: Intel Win Source Part Number: 859089-A82385-33 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 859089-A82385-33
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Memory - Controllers - A82385-33 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
A82385-33
Memory - Controllers A82385-33
MEMORY CONTROLLER, CMOS

MEMORY CONTROLLER, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 859089-A82385-33 A82385-33
Product Name Memory - Memory - Controllers - A82385-33 Memory - Controllers
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details