95H28DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
95H28DC
Description
D FLIP-FLOP, ECL
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ECL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
95H28DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7.0
View Details
8 suppliers
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Propagation Delay
48 ns
fMAX
25 MHz
View Details
5 suppliers