Rochester Electronics Memory - SRAM - 93L425DMQB40 93L425DMQB40

Description
Manufacturer: National Semiconductor Win Source Part Number: 908749-93L425DMQB40 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 908749-93L425DMQB40 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 93L425DMQB40 - 908749-93L425DMQB40 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 93L425DMQB40
908749-93L425DMQB40
Memory - SRAM - 93L425DMQB40 908749-93L425DMQB40
Manufacturer: National Semiconductor Win Source Part Number: 908749-93L425DMQB40 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: National Semiconductor
Win Source Part Number: 908749-93L425DMQB40
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
STANDARD SRAM, 1KX1, 40NS, TTL

STANDARD SRAM, 1KX1, 40NS, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 908749-93L425DMQB40 93L425DMQB40
Product Name Memory - SRAM - 93L425DMQB40 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28232478 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details