Rochester Electronics Interface - Drivers, Receivers, Transceivers 9370PC

Description
DECIMAL DECODER/DRIVER
Datasheet
Description
DECIMAL DECODER/DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 9370PC - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
9370PC
Interface - Drivers, Receivers, Transceivers 9370PC
DECIMAL DECODER/DRIVER

DECIMAL DECODER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 9370PC
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - 863-SI32261-C-ZM2RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type 47-VFQFN Exposed Pad
Pins 47 #
View Details