Rochester Electronics Memory - SRAM - 93425DMQB30 93425DMQB30

Description
Manufacturer: National Semiconductor Win Source Part Number: 858624-93425DMQB30 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 858624-93425DMQB30 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 93425DMQB30 - 858624-93425DMQB30 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 93425DMQB30
858624-93425DMQB30
Memory - SRAM - 93425DMQB30 858624-93425DMQB30
Manufacturer: National Semiconductor Win Source Part Number: 858624-93425DMQB30 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: National Semiconductor
Win Source Part Number: 858624-93425DMQB30
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
STANDARD SRAM, 1KX1, 30NS, TTL

STANDARD SRAM, 1KX1, 30NS, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 858624-93425DMQB30 93425DMQB30
Product Name Memory - SRAM - 93425DMQB30 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 609368300A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details