Rochester Electronics Interface - Drivers, Receivers, Transceivers 9301PC

Description
DECIMAL DECODER/DRIVER
Datasheet
Description
DECIMAL DECODER/DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 9301PC - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
9301PC
Interface - Drivers, Receivers, Transceivers 9301PC
DECIMAL DECODER/DRIVER

DECIMAL DECODER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 9301PC
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - SI3050-E1-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details